The new Limitorque MXb Electric Actuator by Flowserve
Diana Aoun | November 18, 2020The new Limitorque MX series B actuator from Flowserve showcases a suite of features, raising the bar in precision control and ease-of-use. The actuator has been engineered to not only provide superior precision control but it also enables fast commissioning, powerful analytics as well as dependable performance, promoting maximized process reliability.
No matter how demanding the operating environment might be, this high performance three-phase actuator is designed to deliver in the most challenging applications across a wide range of industries including oil and gas, chemical, power and water. The Limitorque MX series B actuator boasts enhanced visualization owing to a large, high-resolution LCD display, which can be seen from as far away as 30 ft. The display comes with a built-in ambient light sensor that regulates screen brightness to ensure maximum legibility anytime of day or night.
Source: Flowserve
The MXb comes with easy, fast commissioning capability and the advanced user interface with an intuitive menu structure enables faster navigation and error-free setup. Advanced set-up options allow tailoring to specific applications. The MXb comes with 500 times more storage capacity than previous designs, which enables superior process monitoring, data logging and information feedback. The advanced display provides real-time torque graphs, alarm and event logs, and other data in high resolution.
Electrical reliability is of upmost importance when operating in extreme environments. That is why the MXb actuator is designed with critical electrical components isolated from electrical shock and external interference. The use of superior components and materials of construction ensure advance thermal and electrical resistance ratings, promoting longer service life and durability.
The design of the Limitorque MXb actuator allows for simplified maintenance requirements with an electrical board that uses latch and eject connectors, eliminating the need for screws and specialized tools. The design also protects against electrical connectivity issues that may arise due to vibration.
Flowserve has also made the display and control electronics assembly backwards compatible with previous MX actuator models. This enables customers to easily upgrade existing units using a simple conversion kit without having to replace the entire actuator.