Meet SAM, Kaeser's Sigma Air Manager
September 04, 2020Meet SAM, Kaeser’s Sigma Air Manager
Have you met SAM? If not, and your plant relies on compressed air for production, you should meet. SAM’s the friend you didn’t know you needed.
Just like SAM did for his new friend Bob of Bob’s factory, SAM can help your plant with improved system efficiency, full time data logging, reduced wear and downtime and remote system monitoring to name a few key benefits.
Kaeser’s Sigma Air Manager 4.0 (SAM 4.0) helps automated industrial plants with adaptive control, data storage, analysis and predictive maintenance capabilities — all while ensuring a reliable, consistent supply of compressed air.
SAM 4.0 offers complete compressed air system management for industrial production plants by tying compressors, blowers, or vacuum units together into a secure Sigma Network. With its unique 3Dadvanced Control, it continuously analyzes the relationship between various parameters (e.g. switching and control efficiency) and proactively calculates the optimum combination of units to run in order to achieve optimum efficiency. Moreover, SAM 4.0 enables predictive maintenance with its built-in maintenance reminders and messaging capabilities. These features not only boost operational reliability, but also significantly reduce energy costs.
With its user-friendly 12 in. color touch screen, SAM 4.0 shows at a glance operating status, pressure history, flow, power consumption and error messages — and all in real time. Advanced networking capabilities mean data can be accessed anytime, anywhere.
For more information on Kaeser’s Sigma Air Manager, visit us.kaeser.com/meetSAM.