In response to recent shortages of ventilator equipment wrought by the COVID-19 pandemic, a low-cost emergency ventilator has been designed by researchers from the U.S. Department of Energy’s SLAC National Accelerator Laboratory and Stanford University. Plans for the acute shortage ventilator, which can be assembled with standard hospital components for about $400, are freely available from Stanford University.

Designed, built and tested in four months, the unit operates by mechanically squeezing a self-inflating resuscitator bag to deliver either a controlled tidal volume or a controlled peak inspiratory pressure. The resuscitator bag is activated by means of compressed air delivered to a pneumatic cylinder. The ventilator The acute shortage ventilator can be assembled with standard hospital components for about $400. Source: Jacqueline Orrell/SLAC National Accelerator LaboratoryThe acute shortage ventilator can be assembled with standard hospital components for about $400. Source: Jacqueline Orrell/SLAC National Accelerator Laboratoryrequires a source of compressed air at about 350 kPa, usually available from a central source in hospitals but also could be provided by cylinders of compressed air or by air compressors. The self-inflating bag is compressed for each inhalation cycle and is capable of delivering up to 700 to 800 ml of air/oxygen mix.

The bag output is pressure-limited by a mechanical peak inspiration pressure valve and its cyclic compression is controlled with inexpensive electronic pressure sensors and microcomputers with sophisticated software. The microcomputers also drive a small control panel, and operators can control the system with that or with a laptop computer.

Performance evaluations with a high-fidelity test lung simulator system demonstrated that the simple ventilator meets requirements defined by Advancement of Medical Instrumentation Emergency Use Resuscitator System design guidance specifications.

To contact the author of this article, email shimmelstein@globalspec.com