New MPIF Standard 35 materials standard released
Engineering360 News Desk | August 13, 2020The 2020 edition of Metal Powder Industries Federation (MPIF) Standard 35 – Materials Standards for Powder Metallurgy (PM) Structural Parts has been released. This standard is a must-have document and provides the design and materials engineer with the latest engineering property data and information available to specify materials for structural parts made using the PM process.
Each user-friendly section of the standard is clearly distinguished by easy-to-read data tables (inch-pound and SI units) and provides explanatory information for each material listed.
Revised and expanded, this standard was developed by the PM commercial parts manufacturing industry and includes new data on sinter-hardened steel FLC2-4208 and iron-copper and copper steel FC-0205-42 and FC-0208-53, as well as new engineering information for aluminum axial fatigue and thermal conductivity.
This standard does not apply to materials for PM self-lubricating bearings (SLB), powder forged (PF) or metal injection molded (MIM) products which are covered in separate editions of MPIF Standard 35.