Krohne offers BLE option for flowmeters
Engineering360 News Desk | July 22, 2020Krohne, a global manufacturer and provider of process instrumentation, measurement solutions and services, has introduced a Bluetooth Low Energy (BLE) option for all Optimas x400 Coriolis flowmeters equipped with MFC 400 converter.
In conjunction with the Opticheck Flow Mobile app (available for iOS and Android), this allows for device commissioning, verification, diagnostics and monitoring from a smartphone or tablet via secure wireless communication. Optimass with BLE are currently the only SIL certified mass flowmeters on the market allowing Bluetooth communication.
Source: Krohne
The BLE option can either be ordered as an option with new devices or retrofitted depending on the hardware revision of the converter. It allows for wireless operation over distances of up to 20 m/65 ft, (for devices installed in inaccessible locations, for example). The BLE option is available for Europe, approvals for USA, Canada, China and others are pending.
For more information on the BLE option, visit the Krohne website.