Cables for food and beverage processing applications
Engineering360 News Desk | April 27, 2020Industrial control, network and power cables manufacturer Lutze Inc. is launching a new line of food safe control and motor cables for the food and beverage industry. Lutze SILFLEX FBP cables are designed to meet both UL and U.S. Food and Drug Administration (FDA) requirements solving the compliance challenge many food and beverage machine builders and processing companies are facing.
Equipment and machines for the food and beverage industry are required by the FDA to be sanitary, easy to
Source: Lutze Inc.clean and safe for food contact. However, most industrial cables contain flame retardants and other harmful additives that do not meet food contact requirements. The SILFLEX FBP cables are an innovative patent pending solution to this problem with a design that achieves compliance with UL flame test requirements while meeting FDA food contact requirements outlined in 21 CFR.
Food and beverage applications also require frequent and thorough cleaning procedures. If a cable cannot withstand frequent washdown, it is prone to degradation and may become a safety hazard. In order to ensure longevity in washdown environments, Lutze SILFLEX FBP cables have been third party evaluated by Ecolab for resistance against commonly used cleaning agents.
The SILFLEX FBP cable line is currently offered in three configurations: Shielded and unshielded control as well as shielded motor cable. The reduced diameter design allows for easy routing and installation in conduit. It may also make it possible to reduce stainless steel conduit size.