Food grade contact cleaner safely cleans sensitive electronics in food processing applications
Engineering360 News Desk | April 13, 2020A new food grade contact cleaner has been formulated by CRC Industries for use in food processing facilities
Source: CRC Industriesrequiring NSF International registered products. CRC Food Grade Contact Cleaner is an NSF P1 registered cleaner suitable for cleaning sensitive electronics with exposure to incidental food contact. The new cleaner quickly and easily removes dirt, light oils and contaminants from electronic equipment and is certified to leave surfaces effectively free of any substance that could be transferred to food being processed.
CRC Food Grade Contact Cleaner was developed for use where lower flash point solvents are permissible. The product evaporates quickly and leaves no residue, reducing downtime by eliminating the need for waiting, wiping and rinsing. The cleaner is plastic safe and contains no Prop 65 ingredients.
Recommended applications include: PCs, relays, edge connectors, tape heads, busbars, circuits, contacts, printed circuit boards, switches, breakers and control panels.
The cleaner is packaged in a 16 oz aerosol can that features the proprietary S.D.[L.] Safety Data Label on the reverse side of the product label. The can also features a CRC Perma-Lock two-way integrated actuator, which secures the spray straw and ensures that it will not detach and become lost in sensitive equipment.