Have a need for speed? Introducing high-speed electric actuators
March 23, 2020DynaQuip’s innovative AVA series is a game-changer. They are ultra-compact, multi-voltage sensing, and can be mounted in any direction. They are available in on/off, fail-safe, modulating and high-speed options.
AVA Series Standard Electric Actuators
The standard AVA is the perfect solution for applications requiring minimal features. It is available with basic on/off, failsafe, or high-speed functionality. The standard AVA is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions.
AVA Series SMART Electric Actuators
The SMART AVA comes with an OLED screen function displaying the actuator input/output status and any faults present. The screen features touch buttons to access the internal menu system allowing the user to change settings such as working angle, speed and function.