Smart crimper technology simplifies hydraulics assembly
Engineering360 News Desk | November 07, 2019Gates, a provider of application-specific fluid power and power transmission solutions, announces the latest
Source: Gatesinnovation in smart crimper technology. The GC20 with Gates Cortex Intelligence takes the guesswork out of hose assembly fabrication and features intuitive touch-screen controls, on-board training, integrated eCrimp settings and remote support. The patent-pending GC20 Cortex is a smart and versatile solution for ultimate operational efficiency in both the factory and the field.
The GC20 Cortex upgrades the Gates Power Crimp 707 (PC707) crimper and, while it retains all of the former crimper's capabilities, this product includes features such as:
- Onboard training content: Easily and efficiently train new operators to confidently operate the GC20 Cortex and produce safe hydraulics assemblies with the addition of animations, videos and PDF documents to guide the user through product functionality;
- Integrated crimp information: GC20 Cortex is three times faster than traditional PC707 when selecting crimp settings; crimp data for new products is available immediately; and provides a quick and efficient way to select the right hose, coupling and die combination;
- Web-enabled updates: Data updates automatically when connected to Wi-Fi; off-line operations also permitted for areas without Wi-Fi;
- Improved ergonomics: Addition of handle on die cone reduces contact with grease and is easier to handle with less risk of strain; LED task light improves work environment;
- Added safety and control: Optional administrator and operator profiles available, with password-protected login for compliance with quality system standards.
Gates will launch the GC20 with Gates Cortex Intelligence in the U.S. and Canada in Q4 2019, and is currently accepting pre-orders. For more information, visit www.gates.com/gc20.