Artificial pancreas a viable option for type 1 diabetics
S. Himmelstein | October 28, 2019A six-month randomized, multi-facility trial demonstrated that an artificial pancreas system can more effectively control blood glucose levels in patients with type 1 diabetes than conventional treatments. The closed-loop
The Control-IQ artificial pancreas system. Source: Tandem Diabetes CareControl-IQ technology developed at the University of Virginia measures glucose levels continuously and automatically administers insulin.
Test subjects used the artificial pancreas or a sensor-augmented pump (SAP) system with a continuous glucose monitor and insulin pump that did not automatically adjust insulin dose. The researchers found that users of the artificial pancreas system increased the amount of time spent with blood glucose levels in the desired target range while the time in range in the SAP group remained unchanged during the trial period. The median time the system was in active closed-loop mode was over 90%.
The insulin pump with Control-IQ technology, now under review by the U.S. Food and Drug Administration, uses Dexcom G6 continuous glucose monitoring sensor values to predict glucose levels 30 minutes ahead and adjust insulin delivery to help prevent highs and lows, while still allowing the user to manually bolus for meals. The system also delivers automatic correction boluses, a feature not commercially available on automated insulin delivery devices.
I have a continuous glucose monitor, and I love it's function. Boy, would I love an artificial to take away all my worries...…..
BUT, if my blood sugar/glucose goes LOW, will it save me from the sweats, shakes, and other nasty things with a hypo-glycemic event?? It can only warn of a high or low blood sugar.
LOW?? NO!! I must go eat something. A real pancreas, A real body would fight against this event. I cannot properly due to my diabetes.
Not until a CGM system can deal with this, it is no where close to an artificial pancreas.