This discrete proportional pilot control valve from TLX Technologies provides precise control forSource: TLX TechnologiesSource: TLX Technologies high-flow applications at specific, programmed, discrete positions, while requiring zero steady-state power.

The valve is engineered for fluid control in commercial vehicle and off-highway applications. Features include:

  • Zero hysteresis by design
  • Precise control up to four discrete positions
  • Only +/-12 V needed for flow change
  • Flow characteristics can be customized
  • Scalable to meet application requirements
To contact the author of this article, email GlobalSpeceditors@globalspec.com