Emerson to showcase innovative solutions at World Hydrogen 2023 Summit
GlobalSpec News Desk | April 13, 2023Emerson will exhibit its extensive range of measurement, control, software and electrical technologies at World Hydrogen 2023, May 9 through May 11 in Rotterdam Ahoy, Netherlands.
A broad portfolio of green hydrogen products and solutions is designed to help customers meet the challenges of hydrogen fuel production, distribution and end-use applications. Booth C22 will highlight how Emerson’s control and safety systems, measurement devices, pneumatic solutions, lighting and electrical components, and flow control solutions provide safe and precise control to help optimize production efficiency and purity, ensure safe distribution and maximize fuel cell safety and efficiency.
Product highlights include:
TESCOM 26-2000 Series venting pressure regulator: A high-pressure piston-sensed regulator, the 26-2000
Source: Emerson Series is ideal for a range of applications, including hydrogen dispensers, research and development labs, pressure filling, calibration testing, burst testers, component testing and high-pressure hydraulic or pneumatic applications. The TESCOM 26-2000 series venting pressure regulator comes with segregated captured leak port with inlet pressure ratings of 413 to 1,034 bar/6,000 to 15,000 psig. A standard 40-micron internal filter (soft-seated models) increases service life. Available in dome, spring and air-load versions, the 26-2,000 series works well with the TESCOM ER5000 electropneumatic controller.
TESCOM VAVG series valve: VA and VG series are air operated valves offering normally open/normally closed capabilities, operating pressures of 414, 690 and 1,034 bar/6,000, 10,000 and 15,000 psig, very high cycle life, reduced footprint and easy maintenance without dismantling. Suitable for liquid and gas applications. Ideal for use in hydrogen refueling stations, high pressure cycle testing, pneumatic and hydraulic control panels, and research and development.
ASCO series 290 pressure operated piston valve: The ASCO series 290 is a pressure-actuated, direct-acting, angle-body piston solenoid valve built for demanding applications. This product series is suitable for a variety of electrolyzer applications, such as hydrogen and oxygen, as well as pilot air or nitrogen and pure water. It is also suitable for high temperatures up to 250º C and for SOEC applications.
TopWorx TVL: TV-Series is designed to offer a compact, rugged and reliable solution for demanding applications where weight and space are at a premium. The TopWorx TVL delivers outstanding performance by providing full functionality in a compact, direct-mount enclosure for discrete valve control and valve position monitoring. All TV-Series solutions are suitable for use in hazardous areas and carry global certifications: IECEx, ATEX and UL. The modular design offers a variety of position sensors, integral solenoid valves and bus networks.
The GO Switch technology is available in two- or four-switch configurations, improving the reliability of the solution. To achieve better process control, integrated solenoid valves are available in optional two-switch configurations.