4-Watt thin film for high-power applications
Engineering360 News Desk | August 23, 2019
Source: FujipolySarcon 30YR-c from Fujipoly is a compliant silicone thin film that is ideal for filling near-microscopic air gaps that exist between high-power heat generating components and heat sinks. By increasing surface area contact, it is possible to measurably improve cooling effectiveness and operational performance.
Sarcon 30YR-c is a high-performance 0.3 mm thick material that exhibits a thermal conductivity of 4.0 W/m•K and a thermal resistance of only .21° C•in2/W. This V-0 rated thin film is recommended for applications with operational temperatures that range from -40° C to 150° C. Sarcon 30YR-c can be ordered in roll form up to 125 mm wide or can be die-cut to exact application requirements.