Unique enclosure with patented air ventilation
September 09, 2019The Altech AKIII industrial enclosure has a patented air ventilation system that eliminates condensation while preserving the high protection class IP65. Occurring condensation is transported out of the enclosure immediately via air exchange.
The continuous and high air exchange allows the interior air to mix constantly with the environmental air and moves the moisture outward.
Even environments with nearly constant humidity and temperature possess air exchange since the air on the interior of the enclosure warms due to the fittings. The individual components of the ventilation elements mainly consist of the rotating cover (rear side of box) and the 10 µm filter element integrated on the inside of the box.