Vishay Intertechnology Releases High-Speed Optocouplers
Engineering360 News Desk | December 10, 2018Vishay Intertechnology Inc. has introduced a new series of 1 megabaud (MBd) high-speed optocouplers featuring an open collector transistor output with Schmitt-Trigger functionality for easy integration into digital systems.
VOH1016A series devices provide a low typical turn-on threshold current of 0.65 mA and maximum supply current of 1.0 mA, and are designed for programmable logic controllers, serial data communication and bus systems, and switch mode power supplies.
The devices released today utilize a highly efficient input LED coupled with an integrated optical photodiode IC detector in DIP-6 and SMD-6 packages. The optocouplers' low turn-on threshold current and supply current — combined with a guaranteed minimum common mode transient immunity (CMTI) of 10 kV/μs — make the devices perfect solutions for galvanic noise isolation and breaking up ground loops in digital applications. In addition, the VOH1016A series optocouplers feature a power supply range from 3 V to 15 V to enable isolated level shifting in applications using different voltage domains.
The RoHS-compliant devices are latch-up and oscillation-free, feature guaranteed on/off threshold hysteresis, and offer high data rates to 2 MHz and a maximum rated withstand isolation voltage of 5,000 voltage root mean square (VRMS).
Samples and production quantities of the VOH1016A series are available now, with lead times of six weeks.