Source: Custom MMICSource: Custom MMICMonolithic microwave integrated circuit (MMIC) developer Custom MMIC has just released the CMD292 — a new wideband distributed driver amplifier MMIC.

CMD292 delivers 13 dB of gain with a corresponding output 1 dB compression point of 27 dBm, and output IP3 of 33 dBm at 15 GHz. The CMD292 features a positive gain slope over frequency, easing broadband designs when a flat gain profile is desired.

The CMD292 is a pad-compatible replacement for the HMC994 Analog Devices product. This broadband device is ideally suited for applications requiring broad bandwidth, high output power and high linearity.

For more information, visit Custom MMIC's website.