New Updated Filter Range from Tapflo
Engineering360 News Desk | October 31, 2018Encouraged by the experience and positive customer feedback after the introduction of the initial FTA series,
The Tapflow FT210 is part of its upgraded range of FT filters. Source: TapfloTapflo has upgraded and expanded its filter portfolio.
The updated FT filters series provides the possibility of using plastic inserts, carbon inserts, oil absorbing polypropylene filtering cartridges, active carbon filtering inserts and FTL cartridges. FT filters are also used as an oil absorbing unit. All of these options are possible due to the universal body design.
The revised design and filtering media pave the way for a new spectrum of applications:
• Surface treatment
• Chemical industry
• Precious metal plating
• Pharmaceutical industry
• Laboratories
• Water treatment
Features and Benefits
• Changeable inserts — Thanks to the universal body design, the FT filter units can be equipped with various filtering inserts. This allows the filters to work with surface treatment baths, oil absorbing systems and precious metals treatment systems.
• Simple and smart design — New FT filters were designed to reduce the number of parts to a minimum. Filters are easy to maintain and service and the inserts are easy to replace.
• Safe and resistant mag drive pump — The FT filters are equipped with a magnetic driven CTM pump, which provides safe and leakage-free operation.
• Wide range of filtering volume — The new FT series can filter volumes that exact the needs of various applications. They are suitable for tanks with a capacity of anything from 200 l (for FT80) to 6,000 l (for FT355).
• Solid construction — Tapflo FT filters are made to work in a tough industrial environment; its robust design provides a safe and reliable daily work environment, with both acids and alkali. The FT series is ready to resist hard conditions all over the world.