Mechanical Components

HEADLINES ARCHIVE

  • Ultra-low profile XY-Theta nanopositioning stage uses air bearings

    Unlike conventional multi-axis stages, the A-361 employs only one moving platform shared among all three axes.

  • New retractable submerged pumps

    These pumps offer the advantage of easy maintenance without the need for tank draining and reclamation.

  • NORD Drivesystems exhibits innovative, reliable solutions at AAAE

    These airport industry solutions focus on high efficiency, variant reduction and reducing operating costs.

  • WALTER Surface Technologies announces “Pick Up Our Tooling Solutions” Sweepstakes

    Customers can enter codes found on specially marked packages of WALTER, DRILLCO and TRIUMPH drill and carbide burr sets online for a chance to win.

  • Detecting gas compressor fugitive methane leaks for safety and environmental compliance to avoid fines

    This thermal dispersion mass flow meter continuously monitors centrifugal gas compressors for dry seal failures.

  • Enidine HD/HDN series shock absorbers deliver heavy duty deceleration

    Protect critical equipment like overhead bridges, trolley cranes and automated storage and retrieval systems from the damage of large impacts.

  • Maximizing precision: The power of Vlier's LMS anti-vibration leveler

    Discover how this frequency-tuned, swivel-style leveling device offers unparalleled control over vibrations, shock attenuation and noise reduction.

  • Leak tightness and technical cleanliness of screw fasteners

    Especially in electromobility applications, the relationship between technical cleanliness and leak-tightness plays a vital role in ensuring that fastenings perform reliably.

  • Asahi/America introduces larger series 19 actuator sizes for butterfly valves

    The series 19 S400 is a part of the SAV Smart Pack electric actuator product line and is available as an on/off, failsafe, modulating or modulating failsafe unit.

  • The universal drives compatible with countless motion control applications

    This universal drive offers a variety of control methods, including velocity, torque or position control using built-in I/O signals or by sending commands over CAN bus communications.

  • The latest evolution of motor efficiency: ABB Baldor-Reliance SP4 motors

    The motor technology meets the NEMA Super Premium efficiency level in a standard AC induction motor design operating across the line, independently of a variable speed drive.

  • New interactive digital catalog from EXAIR

    With the digital and interactive catalog, customers will be able to view, download, print and save either the full catalog, or specific pages and sections.

  • ROSS Controls announces new MDC series safe exhaust valves

    The safe exhaust (dump) valves are designed with EEZ-ON (Soft-Start) function for up to Category-2, Performance Level c machine guarding applications.

  • FPT Industrial sets new record with the production of its 200,000th engine in Cordoba

    Achieving this historic milestone is the Cursor 13 engine, equipped with a 2,200 bar Common Rail high-pressure injection system.

  • Seco Nanojet Reamers optimize chip control to eliminate scrapped parts

    Chip control is enhanced with an innovative through-coolant outlet for optimal chip evacuation to eliminate costly scrapped parts and increase tool life.

  • Tolerance rings: eliminating tight assembly tolerances

    Tolerance rings are precision mechanical fastening components manufactured out of spring/carbon steel and alloys or stainless strip. They are used to join mating cylindrical components, such as bearings, gears, sprockets and pulleys, and offer an alternative to precise machining tolerances.

  • Sensor bearings for automotive and industrial applications

    Sensor bearings are mechatronic machine components that feature a bearing and an integral sensor that can provide condition monitoring for industrial and automotive applications, among others.

  • Clean in place latches save time and money

    These hygienic design latches support the machine and system cleaning concept known as clean in place.

  • DC motors and their applications

    Delve into the operational mechanism and components of DC motors and learn about the harmonious interaction that converts electrical energy into dynamic mechanical motion.

  • Revolutionizing food waste management: SEEPEX to host webinar on efficient handling of food waste and by-products

    This webinar will showcase the company's advanced pumping systems, including macerators and grinders, designed specifically for the destruction of solids and the efficient handling of food waste.

  • Advertisement
    Advertisement