Source: ID TechnologySource: ID Technology

ID Technology will premiere the LSI-9135 wrap labeling system at this year’s Pack Expo at McCormick Place in Chicago, October 14-17. The LSI-9135 improves the simple efficiency of the LSI-9130 and applies labels to difficult-to-handle tapered containers.

The LSI-9135 joins ID Technology’s 9000 series. The result provides customers with a more cost-effective labeling machine and quicker delivery without sacrificing quality. Being built on the 9000 series platform, the LSI-9135 is well-engineered and designed for simple installation, maintenance and ease-of-use.

Tapered containers are gradually narrowing in circumference on one end, which makes labeling a container’s side problematic and causes normal labels to skew or wrinkle when applied. ID Technology’s inline, bottle wrap, labeling system can quickly and easily label the most difficult-to-handle tapered containers. At a similar rate of labeling efficiency, it can accurately apply labels on standard and tapered round containers at speeds up to 60 containers per minute. This is accomplished by using a vacuum wrap belt that applies the labels around the products, while a dual wiping mechanism ensures that the labels are firmly secured. Within the same system, a second labeling station can be incorporated to apply a label into the recessed lid of the package. This eliminates the need for a second labeling application area.

The LSI-9135 system incorporates ID Technology’s M-series high-speed labeler for flexibility and dependability, allowing it to fit any production environment and handle most label sizes. Like other 9000 series labeling systems, the LSI-9135 can also be integrated with laser coders or thermal transfer overprinters to add variable information.

See this machine, as well as the latest in labeling, coding and marking technology at Pack Expo, booth No. S-3530, and learn more at ID Technology.

To contact the author of this article, email GlobalSpeceditors@globalspec.com