New High-capacity Transporter Cart Gets Noticed at IMTS Competition
Engineering360 News Desk | August 27, 2018
The AeroGo Silverback Transporter/Transfer Cart. Source: Aerogo
An honorable mention recipient at the IMTS Exhibitor Product Innovation Competition held on Aug. 9, 2018, the Aerogo Silverback Transporter/Transfer Cart is a radio-controlled, self-propelled modular machine built to move loads up to 200 tons.
The cart is compact and low-profile, designed to maximize floor space and flexibility. It does not require complex or permanent installation, and multiple units can be combined to increase capacity. The cart’s four-wheel synchronized steering provides maneuverability in all directions on most factory floors, as well as rotation in tight spaces.
Operator safety is maximized by the cart’s ground-level movement; an operator interface also provides machine diagnostics.
The cart is battery-powered, enabling zero-emission operation.
IMTS, the International Manufacturing Technology Show, runs Sept. 10-15 in Chicago. For more information on the Aerogo Silverback Transporter/Transfer Cart, visit Aerogo.
We specialize in the relocation of factories and plants and the transportation of Machinery and Equipment. Our industrial relocation projects are planned in detail to ensure the delivery of the Equipment safely and with minimal cost. Our industrial and factory relocation team specializes both in moving over-sized and heavy machinery as well as production lines and complete plants and manufacturing facilities.