The AeroGo Silverback Transporter/Transfer Cart. Source: AerogoThe AeroGo Silverback Transporter/Transfer Cart. Source: Aerogo

An honorable mention recipient at the IMTS Exhibitor Product Innovation Competition held on Aug. 9, 2018, the Aerogo Silverback Transporter/Transfer Cart is a radio-controlled, self-propelled modular machine built to move loads up to 200 tons.

The cart is compact and low-profile, designed to maximize floor space and flexibility. It does not require complex or permanent installation, and multiple units can be combined to increase capacity. The cart’s four-wheel synchronized steering provides maneuverability in all directions on most factory floors, as well as rotation in tight spaces.

Operator safety is maximized by the cart’s ground-level movement; an operator interface also provides machine diagnostics.

The cart is battery-powered, enabling zero-emission operation.

IMTS, the International Manufacturing Technology Show, runs Sept. 10-15 in Chicago. For more information on the Aerogo Silverback Transporter/Transfer Cart, visit Aerogo.