SFC Energy AG, a provider of hybrid power solutions to the stationary and mobile power generation markets, presents new integrated concepts for generating and storing power away from the grid for caravanning, Source: SFC Energy AG Source: SFC Energy AG camping and many other consumer applications.

SFC Energy will present a new edition of the EFOY GO! power pack at Caravan Salon 2018 in Duesseldorf, Germany, through September 2. The battery capacity of the new models has been increased by 25 percent to 25 Ah/300 Wh. The efficient mobile power storage systems will now be available in two versions – with an inverter and without.

The new EFOY GO! features up to three 12 V sockets, one of them a 12 V high current socket, and 4 USB sockets, plus a 230 V socket in the 400 W inverter version. The EFOY GO! powers and charges several devices simultaneously and allows parallel recharging and discharging. At a weight of less than six kg the compact EFOY GO! can be easily transported anywhere. The new EFOY GO! features are SFC Energy’s reaction to retail customers’ and consumers’ requests for even more convenient, reliable power on the road.

The models use innovative lithium battery technology. In combination with the environmentally friendly EFOY fuel cell, it enables a large number of applications and intelligent combinations – the little power pack can be charged by solar module, 12 V car socket or at home from the grid. The new EFOY GO! models will be available at retailers beginning in 2019.

At Caravan Salon Duesseldorf SFC Energy will showcase the new EFOY GO! models at the EFOY booth 13A36 in hall 13. Additional information on SFC Energy’s off-grid EFOY power supply and power storage solutions for leisure and end consumer applications at www.efoy-comfort.com, www.efoy-go.com and www.sfc.com.

To contact the author of this article, email GlobalSpeceditors@globalspec.com