Source: CAS DataLoggersSource: CAS DataLoggersA robust, modular platform featuring a master/slave design supports up to 660 I/O channels. With a new software interface, built-in display, two Profibus interfaces and a wide range of analog and digital I/O modules, it is a fully capable industrial data acquisition, monitoring and industrial control hardware solution for both small and large applications.

The Delphin ProfiMessage D from CAS DataLoggers features modular architecture. Each master or slave device can accommodate two I/O modules and a single master can control up to 20 slaves to fulfill the requirements of all types of industrial DAQ applications including:

  • Multi-channel data acquisition
  • Monitoring and alarm management
  • Test stand automation
  • Product testing
  • Quality assurance
  • Monitoring of buildings

The ProfiMessage D incorporates a new OPC UA software interface, provides universal connectivity and is easy to configure. Additional options include up to 32 GB of integrated data memory, a WLAN interface, a PROFINET interface and three different ProfiSignal software packages that provide a full range of capabilities from visualization and data archiving to fully automated test systems with report generation.