Video: High Energy Lithium-ion Battery Launched by Saft
Engineering360 News Desk | May 23, 2018Battery specialist Saft has launched a new product in the Xcelion product line, the Xcelion 6T-E, a high energy lithium-ion (Li-ion) battery capable of providing double the useful capacity of lead-acid batteries in the same footprint.
The 24 V battery is designed for applications such as military vehicles, rail, marine and hybrid gen sets that
Source: Saftrequire higher levels of storage capacity and longer silent watch periods. It could also be of significant use for autonomous underwater or surface vehicles.
The high energy capacity and cranking capability provide stationary and other power systems with a superior battery solution that need longer run times at lower rates. For example, the X6T-E provides the ideal lightweight, high-energy solution for vehicles suited for long silent watch missions with multiple batteries in parallel. Smart battery features enable communication with the end user, providing information about the battery’s state of health, state of charge and other functions.
The 80 Ah, 2.1 kWh Li-ion battery weighs 45 lbs. (20 kg). In addition to the integral battery management system (BMS) and battery-level safety features, the Xcelion 6T-E uses Saft’s Super-Phosphate technology, which offers enhanced safety with exceptional lifetime reliability and stable internal resistance.
While ideal for replacing lead-acid batteries in military vehicles, Saft’s Xcelion 6T-E is already being used by customers for a variety of applications ranging beyond military ground vehicles to hybrid gen sets and high-altitude balloons. Saft will be exhibiting the X6T-E at the SOFIC show, May 22-24, 2018, in booth #501.