Source: PHD, Inc.Source: PHD, Inc.A direct OEM needle cylinder solution used in continuous extrusion wheels features a non-rotating shaft design to keep the needle tip in the correct orientation, with standard NPT ports for extend, retract and blow operations.

PHD’s Series BCT Needle Cylinders include the BCT1 manifold version and a BCT2 high flow version that increases run time between cleaning of “plate out” material. The units come standard with internal shock pads on extend and retract positions.

They are lubricated internally for the life of the cylinder with lubricant specified per FDA Regulation 21CFR 178.3570. PHD also offers an option for mirrored porting and shaft.

Advantages:

  • Direct OEM solution
  • Rugged design
  • Standard internal shock pads
  • Long life
  • Reduced maintenance and downtime

Self-lubricating nitrile piston and rod seals provide for an increased life expectancy. Other product benefits include a clear anodized extruded body, hard chrome-plated steel piston rods, a rugged mechanically joined piston and rod assembly, and aluminum piston rod bushings with a PTFE filled hard coat which provides for maximum wear resistance.