Seven Waveguide Phase Shifters Target Instrumentation and Test Benches
Peter Brown | July 13, 2017
The waveguide phase shifters. Image credit: Pasternack
Pasternack has launched a new line of seven waveguide phase shifters designed for instrumentation, test benches, product development and characterization.
The phase shifters range in sizes from WR-42 to WR-10 and have a frequency range of 18 GHz to 110 GHz from K to W band. The phase shifts range from 0 to 180 degrees and 1 dB maximum insertion loss. They are made of gold-plated brass material and feature a UG flange-style military standard. Pasternack says the phase shifters apply to applications in the aerospace, defense, industrial, telecom, instrumentation and medical industries.
The devices are available now with no minimum order quantity.