Sponsored Content

Surf’s up! Max hangs ten at the beach and is reminded of Master Bond’s UV curable adhesives.

These one part systems offer exceptionally fast processing times and excellent adhesion to a variety of substrates.

One part, no mix UV curable adhesives feature rapid cure speeds, high bond strength and easy application.

High, medium, low viscosity formulations contain a UV light source at the proper wavelength/intensity. These adhesives are not oxygen inhibited and require no heat to cure. They are ideal for bonding heat sensitive substrates. Master Bond UV cure adhesives eliminate the need for measuring, mixing, pot life issues, ovens and minimize waste. These highly reliable adhesives can be applied manually/automatically and reduce labor costs, regulatory expenses, energy/electricity while shortening cycle times. They have proven cost effective as an alternative to other joining methods.

UV adhesives are used extensively for precise positioning/alignment of parts. Compounds can be employed for structural or temporary bonding. Master Bond UV cure adhesives bond well to similar/dissimilar substrates including metals, rubbers, glass, ceramics, plastics such as polycarbonates, acrylics, phenolics. Specific grades offer optical clarity/translucency, dimensional stability, low shrinkage, resistance to chemicals, fuels, solvents, moisture. Products provide protection from environmental degradation from outdoor weathering to meet rigorous end user requirements.

Learn More.