A quality monitoring option for Schleuniger CrimpCenters monitors the complete stripping process in real-time and detects any contact of the stripping blade with the conductor. SmartDetect improves production quality without sacrificing performance.SmartDetect. (Source: Schleuniger)SmartDetect. (Source: Schleuniger)

Individually adjustable system parameters allow the user to set the perfect combination for optimal detection and minimal scrap. Tolerance settings refer to percentages and physical units such as millimeters or inches, making the system easy to use.

During setup, SmartDetect gives the operator direct feedback that the stripping parameters are properly set. Handling of the blades and blocks are the same as the standard machine so standard blades and procedures can be used. All connection cables are hidden and fully protected eliminating the chance of damage during normal operation.