Image Credit: Accuride International, Inc.Image Credit: Accuride International, Inc.Accuride’s enhanced 9300 heavy duty drawer slides were re-engineered to provide greater payload, smoother operation, and increased life expectancy. Enhancements include a load rating up to 600 lbs. with full extension. They accommodate drawers up to 42” wide, require 0.75” side space and are available in lengths from 10” to 60”.

The tough and dependable slides are ideal for a range of applications including industrial racks, ATM machines, tool carts and pull-out compartments for emergency and utility vehicles.

The entire range encompasses additional features including lock-in and lock-out slides with a front release to secure the drawer in either open or closed positions. They have a clear zinc coat, a limited lifetime warranty and are available with companion slides.