Image Credit: Airmaster FansImage Credit: Airmaster FansMisting fans by Airmaster Fans can lower the ambient air temperature to dew point and reduce worker fatigue and increase productivity. These fans can move up to 8800 CFM of air and can output up to 6 gallons of filtered water an hour.

Airmasters misting fans use a patented 3 nozzle design to distribute water in a 60' long stream of air. Powered by a 1/3 HP two speed motor, UL/CUL listed and protected from corrosion by an epoxy powder coating, these fans are suitable for use in all types of commercial, industrial, agricultural and residential applications.

Airmaster Fans is a family-owned business, striving for the highest quality and reliable air circulation/ventilation products. Excellent service, integrity, on-time delivery and competitive prices are the cornerstones of their business philosophy in order to provide the best value.