Need to Convert Duct Dimensions? There's an App for That
S. Himmelstein | May 04, 2017Sheet metal contractors, HVAC engineers, and others who need to quickly convert rectangular and flat oval duct dimensions to round, or rectangular to flat oval may want to take advantage of the Eastern Sheet Metal Rectangle to Round Duct Calculator App. The app is available for Apple and Android systems.
As dimensions are entered, the app calculates the equivalent round diameter. It also instantly calculates air velocity, friction rate, and friction loss for standard air when the volume flow rate and duct length are entered.
The tool allows users to calculate conversions digitally rather than with a slide rule. The easy-to-use app lends itself to use in the field, because it does not require an online connection. However, if an Internet connection is available, the app can also link users to the Eastern Sheet Metal website, where they can find tools that will instantly calculate multiple solutions for the equivalent round diameter and a range of flat oval dimensions.