NEMA and IEC Motor to Gearhead Adapters
Shawn Martin | April 25, 2017
Image Credit: Gearing SolutionsGearing Solutions NEMA and IEC motor to gearhead adapters are lightweight, sturdy, and easy to mount. Their minimum axial dimension combines with their GHP Planetary line to create NEMA gearheads that are easy to maintenance.
The adapters weigh as little as 10 lbs. and have been developed to meet NEMA standards and IEC standards. They are available in a range of sizes, come optional with a 45 degree offset, and are offered through an engineer-to-order program that addresses custom needs.
The gearhead adapters allow engineers to design drives for quick conversions or minimum inventories. They have a combined length that is the lowest in the industry and the housing unit fits both foot and flange-mount configurations.