At IMTS 2026, SMW Autoblok will highlight its integrated pneumatic gripping system for quick change robotic end-of-arm tooling (EOAT) applications. Consisting of the PRS Tool Changer, PX Pneumatic Grippers and C40 Inductive Coupler, this system can be configured for applications ranging from small components to heavy loads.

The PRS Robotic Tool Changers are a pneumatic system designed for automated quick and safe gripper changes for efficient and reliable robotic operations. Available in five sizes with maximum liftable weights ranging from 20 kg to 500 kg, the system includes pneumatic connections, a spring clamp plus TURBO mechanism and an optional electric signal interface module for enhanced functionality. Source: SMW AutoblokSource: SMW Autoblok

The PRS pairs seamlessly with SMW Autoblok’s PX Pneumatic Gripper lineup. These self-centering grippers feature exceptional gripping force facilitated by an oval piston, a compact and lightweight aluminum construction, and interchangeability with most universal grippers. PX grippers are available in dozens of sizes and incorporate innovative sensor technology, including magnetic switches, inductive sensors or analog position measuring systems.

Rounding out the system, the C40 Inductive Coupling System is designed for contact-free transmission of power and data between moving/rotating and stationary components. It provides an alternative to standard mechanical pins, eliminating wear and maintenance concerns. This innovative solution provides seamless and efficient operations for robotic tools and pallet changers.

SMW Autoblok will be exhibiting at IMTS 2026, September 14 through September 19, in the West Hall at McCormick Place in Chicago, Illinois, in Booth 431617.

To contact the author of this article, email GlobalSpeceditors@globalspec.com