Horizontal pumping with low-voltage motors
S. Himmelstein | January 22, 2026In oil and gas production and other continuous-duty pumping applications, high power output is often constrained by existing low-voltage electrical infrastructure. Moving to medium voltage typically requires step-up transformers, additional protection systems, and higher installation and maintenance costs. These preconditions dissolve with the development of new low-voltage motors designed to provide medium-voltage-class power density within a low-voltage package.
The low-voltage motors from Wolong Electric America are engineered for horizontal pumping and compression duties, delivering up to 1,500 horsepower at 460 V, a power level traditionally achieved using
Source: Wolong Electric America medium-voltage motors or multiple low-voltage units operating in parallel. These quantum motors also maintain a footprint comparable to medium-voltage machines, enabling high-horsepower deployment without reconfiguring existing electrical or mechanical layouts.
Featuring two-pole, three-phase designs optimized for variable frequency drive operation, the motors incorporate inverter-grade insulation, a form-coil epoxy vacuum pressure impregnation system and insulated flange-mounted sleeve bearings. These capabilities and components support reliable operation in moisture-laden and demanding industrial environments while maintaining insulation integrity under high electrical stress.
Certification to API 541 and API 547 standards aligns the motors with oil and gas industry requirements, while CSA certification and suitability for Division 2 hazardous environments support deployment in regulated facilities.