Seco has significantly expanded and updated its portfolio of threading taps with the addition of two new specialized and general purpose tool families. The new T30 taps increase flexibility and provide reliable performance across a wide range of materials, while new T35 taps deliver high threading performance for specific materials to optimize high-volume production environments.

An optimal tap for every application
Seco T35 taps include options optimized for material groups, including T35-P for alloyed steels, T35-K forSource: Seco ToolsSource: Seco Tools cast irons, T35-H for tough, abrasive materials and T35-N for aluminum.

T35-P, T35-K and T-35H taps all feature a TiAlSiN coating applied via HiPIMS technology. This provides an extremely smooth, hard and crack-resistant surface for high wear resistance and long, predictable tool life.

T35-N taps achieve excellent tool life and part quality in aluminum thanks to smooth, large flutes that facilitate efficient chip formation and evacuation.

"Manufacturers that need to thread a high volume of holes within a specific material group will find significant value in the T35 family," said Seco Product Manager Radoslaw Zdanowski. "By applying a T35 tap matched to the part material, shops will gain longer tool life and threading reliability, resulting in increased process security and improved cost performance.”

High flexibility for agile production
Ideal for high-mix, low-volume production, Seco T30 taps feature a universal geometry for effective use across many materials. The flexibility of T30 tools allows shops to simplify their tooling inventory by replacing rarely used specialized tools that are tailored to specific applications.

To contact the author of this article, email GlobalSpeceditors@globalspec.com