Heyco Low Profile Cordgrips
GlobalSpec News Desk | December 13, 2024Heyco is pleased to announce the addition of a new and innovative Low Profile Cordgrip, a revolutionary design that combines the same IP ratings as a traditional cordgrip from Heyco with a new, low-profile appearance. This cutting-edge design offers the same high performance Heyco is known for, but in a compact package ideal for applications where space is limited or aesthetics are important.
The low-profile design significantly reduces the overall height above panel compared to traditional cordgrip solutions but also provides a degree of tamper-resistance for cable assemblies, ensuring peace of mind for users. The integral sealing ring guarantees a superior seal at the clearance or threaded mounting holeSource: Heyco location, meeting IP68 standards and pending approval for NEMA 4, 4X, 6, and 6P applications.
The ratchet design of the sealing nut assembly offers superior anti-vibration protection and a secure grip on the cable, while the acme threads on the body prevent skipping and expedite installation. Constructed entirely of nylon with a Buna N sealing gland, this cordgrip is resistant to salt water, weak acids, gasoline, alcohol, oil, grease and common solvents (please note that this feature is not evaluated by UL).
For optimal performance, select the fitting with the smallest maximum diameter that suits a specific application.
Upgrade to the Low Profile Cordgrip today and experience the perfect blend of form, function and security.