Magnaflux introduces its Y-2 AC electromagnetic yoke
GlobalSpec News Desk | December 18, 2024Magnaflux, a provider of non-destructive testing (NDT) solutions for Oil Country Tubular Goods (OCTG) manufacturers, oilfield and pipeline inspection companies, power generation companies and refineries, has introduced its Y-2 AC Electromagnetic Yoke, an ergonomically designed AC electromagnetic yoke engineered to enhance productivity and minimize operator arm and wrist fatigue. It generates a robust AC magnetic field, ensuring reliable detection of surface indications during magnetic particle testing.
Lightweight and equipped with an ergonomic grip and trigger, the Y-2 meets the rigorous demands of fieldwork. Its field-swappable cord and isolated trigger switch make it highly serviceable, ensuring that a damaged cord doesn’t halt operations.
Source: Magnaflux
An optional super-bright LED attachment is available to illuminate the inspection area while magnetizing the part, improving visibility and efficiency.
Benefits
Boost productivity and reduce fatigue
- The lightweight, ergonomic design minimizes arm strain and wrist fatigue, enabling inspectors to work more efficiently.
- Heavy-duty yet lightweight components allow easy positioning of the yoke in any direction.
Durable and serviceable design
- Easily replaceable cords and triggers prevent downtime and extend tool life.
- IP54 o-ring sealed housing protects against dust and water damage.
Features
- Ergonomic, lightweight design for ease of use.
- IP54-rated housing resists dust and water.
- Field-swappable power cord for quick and easy replacement.
- Isolated, replaceable trigger switch for enhanced serviceability.
- Steel shields to protect the legs from damage.
- Exceeds ASTM lifting specifications for superior performance.
- Supplied with a convenient carrying case for portability.
- Optional long-lasting LED yoke light offers superior brightness compared to traditional bulbs.
The Y-2 combines ergonomic efficiency with rugged durability, making it appropriate for demanding magnetic particle testing applications.
For more information, visit the Magnaflux website.