UNIMOTION introduces new ironless LMLA motors
GlobalSpec News Desk | November 01, 2024Linear motion systems manufacturer UNIMOTION announces the release of its new Ironless LMLA linear motors. These motors feature a highly compact design and innovative construction, offering engineers exceptional precision and flexibility in various applications.
The LMLA motors represent a significant addition to UNIMOTION's product lineup, providing a linear motor solution without an iron core. This design offers several key advantages, including zero cogging force, extremely high dynamics, and no attractive force between the motor and the magnetic plate.
Source: UNIMOTION
The new ironless motors are available in both high-speed and low-speed versions, offering up to a 225% increase in speed with the high-speed models. With a force density up to 25% higher than competitors, the LMLA motors are ideal for applications that demand high precision and performance.
Key features of these ironless LMLA motors include:
• Up to 25% higher force density than competitive products
• Zero cogging force
• High and low-speed versions (up to 225% increased speed of high-speed version vs. low-speed version)
• Hall sensor with built-in analog and digital sensors
• Four ironless motor sizes with up to five versions
• Magnet plates in three different sizes
Ironless motors can be easily configured through the step-by-step configuration tool available on the online shop. The integrated 3D model generation solution provides an instant preview of a selected motor design.
Additionally, the final 3D configuration can be downloaded in over 100 native formats.