Enhance inventory control with BinMaster’s BMRX rotary level indicators
GlobalSpec News Desk | August 08, 2024Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level indicators. The company ensures quality and reliability, following ISO-9001:2015 processes.
BinMaster rotaries are offered with a wide variety of voltages and hazardous location approvals. Choose from three models to suit specific needs — each designed for durability and a long service life. Every rotary has a convenient screw-off cap for easy access to internal components and new wire guides to make installation and wiring simple. Plus, the enclosure for every rotary now rotates a full 360°, so users can point the conduit entries down during installation to protect internal components from moisture and
The BMRX-300. Source: BinMaster extend service life. And every unit comes with a two year warranty.
For the ultimate rotary experience select the BMRX-300 — the only model with a built-in LED indicator light. The bright LED changes from green to red when the paddle stops turning, signaling a full or empty bin.
Plus, the BMRX-300 has true fail-safe operation, digital PCB operation, a DPDT switch, time delays and hazardous location approvals.
Or choose the robust BMRX-200, designed to be fail-safe in case of a power failure. It features a digital PCB, a DPDT switch, time delays and hazardous location approvals.
For reliable mechanical operation, the BMRX-100 features a rugged, yet simple design ideal for storage or processing operations that want to prevent overfilling or dry-run conditions. It features an SPDT switch and has hazardous location approvals.
For robust and reliable inventory control, choose BinMaster to find the perfect solution for inventory management needs.