BinMaster NCR-86: One radar, one software fits all
GlobalSpec News Desk | January 18, 2024BinMaster proudly introduces the NCR-86, a groundbreaking radar level sensor designed to streamline bulk material inventory management. With unparalleled versatility and innovative features, the NCR-86, paired with BinCloud software, becomes the singular solution for measuring any solid or liquid commodity across vessels and sites, all accessible through a single login.
The new NCR-86 configures to any level measurement application. Measure any solid, powder or liquid and get 1 mm accuracy in material of any bulk density or specific gravity. Data updates in seconds despite dust,
Source: BinMaster foam, steam or condensation.
It offers simple Bluetooth setup using a BinDisc or the BinMaster Sensor App optionally connected to the user's phone or PC. Wireless and solar gateways, long-range transceivers and HART consolidator modules help reduce system costs and complexity.
Once installed, BinMaster connects the NCR-86 radar level sensor to the BinCloud inventory management system. This allows users to log in and view inventory, receive alerts, and generate reports for any commodity, at any site, during any defined time.
The NCR-86 is the one sensor for all vessels, materials and environmental conditions. It is available with plastic, aluminum or stainless-steel housings and a variety of seal material options. The NCR-86 is rugged, durable and certified to a variety of hazardous approval standards.
The NCR-86 has encapsulated electronics that defy external conditions and ensure it is dependable and safe to operate in extreme environments. It withstands high temperatures up to 842° F and pressures up to 25 bar.
Advanced technology combats cyber-attacks following the highest IT security standards set by the process industry. The NCR-86 is designed to standard IEC 61511 to ensure its operation is functionally safe in any process industry.
Simplify how commodities are managed with one call, one radar. one software. one login and one system. One name. BinMaster.