Akribis Systems has introduced its SGR series rod motor positioning module featuring repeatable, submicron accuracy. As equipment and systems in dynamic industries like semiconductor, biotechnology, precision assembly and battery manufacturing continually get smaller and faster, submicron-level positioning accuracy is critically important.

The SGR module comes equipped with a high-precision Akribis RDM-A series coreless direct drive rod motor, linear guide rail and integrated optical encoder. The unit is available with strokes from 70 mm to 720 mm as well as custom strokes, and it delivers 3.1 N to 114.8 N of continuous force (Fcn) and 9.3 N to 344.5 NSource: AkribisSource: Akribis peak (Fpk).

The integrated RDM-A rod motor leverages the high torque constant of direct drive technology, while the air gap between the coil and motor ensures force consistency. Thanks to the rod motor’s ironless construction, it also ensures cog-free operation. A contact-free optical incremental encoder provides 0.2 µm resolution for exceptional repeatability. Further features of the SGR rod motor module include:

  • Compact size.
  • Simple structure and a strong aluminum housing.
  • Economical configuration.

In addition to use in the semiconductor, biotechnology, precision assembly and battery manufacturing industries, the SGR series rod module is also appropriate for glass and LCD panels, medical equipment, printing machines, laser processing and precision assembly.

To contact the author of this article, email GlobalSpeceditors@globalspec.com