A new PSH scroll compressor with vapor injection from Danfoss operates in a wider range of ambient temperatures, allowing for an effective and efficient heat pump in colder climates. Increasing the operating range of heat pumps is essential for achieving decarbonization.

An R454B optimized dedicated heat pump compressor with higher allowable discharge gas temperature limits, the PSH compressor with vapor injection is also multi-refrigerant qualified for R410A and R454B and simplifies the transition to R454B, which has a lower global warming potential. It is designed for mediumSource: DanfossSource: Danfoss and high temperature applications (up to 65º C) and low ambient operation. A large range of compressor capacities are available from 7.5 tons to 40 tons of refrigeration and individual compressors can be manifolded together to further increase system capacity.

To continue the increase of the market transition into heat pumps and extend the use into colder climates, the compressor combines the ability to use both liquid and vapor injection in the same product. Tandems and trios can also be used with a single economizer heat exchanger which simplifies the system design and offers greater flexibility. The same compressor can be used for both R410A and R454B and in both liquid and vapor injection operating modes. It can be manifolded and used with a single economizer heat exchanger.

It is available in all required voltages and frequencies, which allows it to be used both in the U.S. and globally. The PSH compressor with vapor and liquid injection can be used in heat pumps mild climate zones to areas where very cold climates are normal and expected. By increasing this operating range, it will further drive the market adoption of heat pumps and decrease the need to burn fossil fuels for heating.

To contact the author of this article, email GlobalSpeceditors@globalspec.com