OKW extends SMART-PANEL wall-mount enclosures range
GlobalSpec News Desk | December 13, 2023OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94 inches x 3.94 inches.
Elegant SMART-PANEL is ideal for applications including building services systems, electrical installations, smart homes, offices, security, internet of things (IoT)/industrial IoT, wireless communications, measuring and control, medical and laboratory technology.
The enclosures have a highly polished bottom section with a flat, recessed area for interfaces such as USB or mini-USB. The top has a fine surface structure and is recessed to accommodate a touch screen or
Source: OKW Enclosures Inc. membrane keypad.
Electronic components such as PCBs can be fitted in the top section of the enclosure using the four mounting pillars provided. Self-tapping PCB screws are available as accessories.
Screwless snap-together assembly speeds up installation times. The enclosures can then be reopened for inspection and maintenance using a pair of dedicated tools available as an accessory.
At launch, SMART-PANEL was originally designed to fit standard flush-mount cavity wall boxes with a 2.40 inch opening. New size S114 (4.49 inches x 4.49 inches x 0.84 inches) fits larger international boxes up to 3.94 inches x 3.94 inches.
It complements the existing S84 (3.31 inches x 3.31 inches x 0.84 inches) and E155 (6.10 inches x 3.31 inches x 0.84 inches) sizes. All the enclosures are molded from UV-stable ASA+PC (UL 94 V-0) in traffic white (RAL 9016) as standard.
OKW can supply SMART-PANEL fully customized. Services include CNC machining, printing of legends, logos and photo-quality graphics, laser marking, decor foils, radio frequency interference (RFI)/electromagnetic interference (EMI) shielding and assembly of accessories.