Optimize industrial heater performance with the Thermon Quantum Truflow Heater
GlobalSpec News Desk | September 22, 2023The Thermon Quantum Truflow Heater is the next evolution of Thermon’s flange heater line-up. With enhanced baffle technology tailored for both ordinary and hazardous locations, this immersion heater can be custom designed to offer highly engineered solutions while meeting customers’ specific needs.
Thermon’s baffle solution offers superior heat transfer performance, and the Truflow baffle design technology eliminates the risk of overheating by removing the heat source within the low flow zones. These baffles induce turbulence and promote fluid mixing, resulting in optimized heat transfer efficiency. They
Source: Thermon enhance flow distribution, prevent the formation of stagnant zones and hot spots, and minimize fouling, ultimately leading to improved heat transfer performance.
Directional flow baffles also contribute to energy efficiency and cost savings. By enhancing heat transfer rates and reducing fouling, these baffles enable lower temperature differences (ΔT) between the heating element and the process fluid to achieve the desired process requirements. This reduction in ΔT translates into lower heat loss to surroundings and lower energy consumption, resulting in cost savings and improved sustainability. Moreover, the improved heat transfer efficiency achieved with directional flow baffles allows for smaller heater designs, reduced heat loss and lower material and installation costs.
Thermon Quantum Truflow Heater provides a solution to improve heat transfer efficiency over traditional designs and can be customized to specific applications.