Versatile face milling
GlobalSpec News Desk | July 19, 2023Dormer Pramet has added five variants of square shaped positive face milling inserts for depths of cut up to 6.4 mm to its Pramet brand. The range is suitable for a variety of general engineering and maintenance and repair operations machining, with several application-specific geometries and grades available for machining any workpiece material.
The Pramet SDMT 13 pressed inserts are designed with economy in mind. Its M geometry is designed for light and medium cuts, while R geometry is focused more on roughing. Both geometries are versatile for
Source: Dormer Pramet milling steels, cast irons and hard steels.
The Pramet SDET 13 precision ground inserts are dedicated for usage in specific workpiece material groups. Sharp F geometry is the ideal choice for secure machining of stainless steels and heat resistant super alloys. A polished, extra sharp FA geometry allows for productive machining of non-ferrous materials. An additional wiper insert XDET 13 is also available to provide high surface quality in larger diameter cutters and high feed rates.
A wide assortment of cutters is available to support new range of inserts. The (I)SSD13F comes in Weldon and Shell styles, with a wide range of sizes — 32 mm to 250 mm (1.25 inches to 10.00 inches).
A carbide shim on the insert seating gives extra stability and process security, while protecting the cutter body for high durability. These new cutters also utilize internal coolant delivery for improved chip evacuation to achieve high surface quality.