Reell's first hollow-axis friction hinge allows wire pass-through for data and power
GlobalSpec News Desk | June 07, 2023Reell Precision Manufacturing, a world leader in innovative small package position and motion control, is pleased to introduce the latest addition to its product line: the HTH60 hollow-axis friction hinge.
The Reell HTH60 hollow shaft friction hinge provides design engineers with an easily mounted hollow torque
Source: Reell Precision Manufacturing hub that allows for wire pass through to electronic devices and monitors. Offering 360° rotation, the HTH60 mounts to each surface from one side. The 18 mm internal diameter allows for wires, tubing and connectors to pass power and signal to monitors and other electrical devices within the axis of rotation, hiding wires and streamlining overall assembly.
Global product line manager Jim Brown has seen strong pre-launch interest in the new HTH60 platform. "With the ability to route wires internally, design engineers see how this product enables cleaner designs in articulating arms, swivel joints, and monitor mounts. Combined with simple mounting instructions and secure positioning, the HTH60 provides a new, off the shelf solution to speed product development and improve their product’s overall performance."