IMC Test & Measurement has announced the launch of its latest version of IMC STUDIO 2023, the comprehensive test and measurement software for the entire measurement process.

The intuitive approach to the software's comprehensive functionalities provides immediate results when setting up and managing DAQ equipment, operating measurements or complex testing procedures.

Source: IMCSource: IMC

Users new to IMC STUDIO are given a guided tour that helps to get started and explains the software's features step-by-step. Tutorials for typical applications and a large repository of demo configurations with adaptable practical examples, complement this. Additionally, IMC STUDIO provides new functions for the test of application setups with live simulated data from synthetic or recorded data files.

Workflow improvements in IMC STUDIO 2023 include the new summary page, which gives a compact overview of channels, vital parameters and current live data values. When assigning channels to curve windows or display widgets on the visualization panels, the software intelligently configures the display type, layout and scaling based on the channel's data type and measurement range.

IMC STUDIO 2023 also integrates comprehensive noise and vibration (NVH) expertise in combination with an IMC WAVE analyzer license. IMC WAVE's NVH functions are provided inline and can be executed within any general STUDIO configuration.

Further improvements include the integration of supporting files of any type into experiment configurations and GoPro camera support. A special edition of the software, IMC STUDIO Monitor, which suits large monitoring applications and allows live data visualization on multiple PCs, is also available.

To contact the author of this article, email GlobalSpeceditors@globalspec.com