Safe guidance for e-chains with extender crossbars
GlobalSpec News Desk | March 16, 2023A new extender crossbar design for the Igus E4Q modular e-chain cable carrier series guides large hoses safely. With the help of an adapter system, the e-chain can be individually adapted to the hose diameter. The tool-free E4Q opening mechanism ensures easy energy supply installation and filling.
In 2019, Igus launched a new series of e-chain cable carrier systems named E4Q, which has already proven itself in applications worldwide, from machine tools to gantries. It is particularly popular because of its modularity. The E4Q scores points with long unsupported lengths and long travels. In addition, the user can
Source: Igus save 40% assembly time and 10% weight compared to the standard E4.1 series.
The extender crossbar can be mounted on the energy chain with an adapter system. For inserting hoses, for example, those used in the wood industry, Igus relies on the proven E4Q crossbars. These can be opened and closed without tools and are available in 15 widths. This offers users a high level of variability when configuring their energy supply.
Using the extender crossbars increases the cable carrier’s interior space significantly. In addition to the hoses, other cables can be accommodated and routed. With the product range of cable-friendly interior separation elements, the cable carrier can be easily divided so customers can lay out their cables and hoses as desired. Costs can also be saved with the new e-chain with extender crossbars because instead of a large energy chain, the user can insert a smaller chain with extended crossbars for more inner height.