Sodium-ion battery life boosted with CO2-based material
S. Himmelstein | April 05, 2023A novel carbon nanotube electrode material derived from carbon dioxide has been demonstrated to enhance the cyclability of sodium-ion batteries.
Studies conducted by Titirici Group, a multidisciplinary research team based at Imperial College London, documented 93.75% capacity retention with the new material after exceeding 4,000 charge and discharge
Use of the electrode material enhances battery performance and helps to mitigate the environmental impact of carbon emissions. Source: Titirici Group cycles. By contrast, currently available batteries are depleted after just 800 cycles while experiencing a significant reduction in capacity. The electrode material produced by Estonian nanotech company UP Catalyst also exhibits excellent stability and improved energy density, making it a promising candidate for large-scale energy storage applications.
The technology could enable sodium-ion batteries technology to approach and exceed the performance of lithium-ion batteries at a much lower cost and higher efficiency and safety levels. UP Catalyst uses a molten salt carbon capture and electrochemical transformation method to reprocess the CO2-rich flue gases from industrial emitters, biogenic origin and direct air captured CO2. From every 3.7 tons of the gas collected, one ton of carbon material is produced.