Video: HVAC duct liner is glue-free
Engineering360 News Desk | March 22, 2023Building products manufacturer Johns Manville (JM) has released a new, innovative duct liner product, LinacouSTIC RC-IG, which includes a non-toxic, water-reactivated adhesive liner. LinacouSTIC RC-IG eliminates glue from the application of fiberglass duct liner to sheet metal.
LinacouSTIC RC-IG maintains all the benefits of JM’s popular Linacoustic RC product, but adds an exclusive, proprietary InsulGrip adhesive layer that is reactivated with water. No glue means no waste or overspray,Source: Johns Manville reduced equipment maintenance and cleanup, and a faster installation process.
“The LinacouSTIC RC products are superior to competitor materials because of our Permacote coating, which protects the airstream surface and provides a durable surface resistant to dust and dirt for added protection against microbial growth,” said Cassie Todtenhagen, product manager. “The flame-attenuated technology is unique to JM, making it easy to cut and easy to work with. Plus, you get excellent R value and the acoustical value — all of which you still get with LinacouSTIC RC-IG, but with the added benefits of the InsulGrip layer.”
Available in 1 inch, 1½ inch and 2 inch thicknesses and in a variety of widths, it’s easy to get the size of LinacouSTIC RC-IG product for specific needs.